Samsung logo

Samsung DVD-F1080 DVD recorder White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57233
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung DVD-F1080 DVD recorder White:

Samsung DVD-F1080, 14-bit/108MHz, 24-bit/192kHz, DivX, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 kg, 240 x 50,5 x 243 mm

Long summary description Samsung DVD-F1080 DVD recorder White:

Samsung DVD-F1080. Video D/A Converter (DAC): 14-bit/108MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DivX. Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Weight: 1 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.