Samsung logo

Samsung DV90T8240SH/S6 tumble dryer Freestanding Front-load 9 kg A+++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52994
Info modified on:
17 Oct 2024, 14:58:13
Short summary description Samsung DV90T8240SH/S6 tumble dryer Freestanding Front-load 9 kg A+++ White:

Samsung DV90T8240SH/S6, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Black

Long summary description Samsung DV90T8240SH/S6 tumble dryer Freestanding Front-load 9 kg A+++ White:

Samsung DV90T8240SH/S6. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 9 kg, Drying programs: Wool, Mix, Quick, Delicate/silk, Cloth, Blouse/shirt, Cotton, Towel, Synthetics, Iron dry, Cycle time: 220 min. Energy efficiency class: A+++, Annual energy consumption: 194 kWh, Heat source: Electric. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.