Samsung logo

Samsung DV5000 washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60596
Info modified on:
25 Jun 2024, 16:37:41
Short summary description Samsung DV5000 washer dryer Freestanding Front-load White:

Samsung DV5000, Front-load, Freestanding, White, Right, LED, Stainless steel

Long summary description Samsung DV5000 washer dryer Freestanding Front-load White:

Samsung DV5000. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 8 kg, Spin-drying class: B, Washing programs: Cotton, Easy care, Wool, Intensive/outdoor, Mix, Quick. Energy efficiency scale: A+++ to D, Connected load: 800 W, AC input voltage: 220 - 240 V. Depth: 650 mm, Width: 600 mm, Height: 850 mm. Energy efficiency class (old): A+++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.