Samsung logo

Samsung DV70TA000TE/EG tumble dryer Freestanding Front-load 7 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99261
Info modified on:
20 Mar 2025, 08:53:34
Short summary description Samsung DV70TA000TE/EG tumble dryer Freestanding Front-load 7 kg A++ White:

Samsung DV70TA000TE/EG, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right

Long summary description Samsung DV70TA000TE/EG tumble dryer Freestanding Front-load 7 kg A++ White:

Samsung DV70TA000TE/EG. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 7 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Timed, Quick, Delicate/silk, Blouse/shirt, Cotton, Towel, Iron dry. Energy efficiency class: A++, Energy consumption: 1,65 kWh, Annual energy consumption: 211 kWh. Depth: 650 mm, Width: 600 mm, Height: 850 mm. Package width: 670 mm, Package depth: 695 mm, Package height: 895 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.