Samsung logo

Samsung DB55E signage display Digital signage flat panel 139,7 cm (55") LED Wi-Fi 350 cd/m² Full HD Black 16/7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101505
Info modified on:
27 May 2024, 12:35:34
Short summary description Samsung DB55E signage display Digital signage flat panel 139,7 cm (55") LED Wi-Fi 350 cd/m² Full HD Black 16/7:

Samsung DB55E, Digital signage flat panel, 139,7 cm (55"), LED, 1920 x 1080 pixels, Wi-Fi, 16/7

Long summary description Samsung DB55E signage display Digital signage flat panel 139,7 cm (55") LED Wi-Fi 350 cd/m² Full HD Black 16/7:

Samsung DB55E. Product design: Digital signage flat panel. Display diagonal: 139,7 cm (55"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 16/7. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.