Samsung logo

Samsung CP1370EST microwave Stainless steel Countertop 36 L 900 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59099
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung CP1370EST microwave Stainless steel Countertop 36 L 900 W:

Samsung CP1370EST, Countertop, 36 L, 900 W, Built-in display, LED, Rotary

Long summary description Samsung CP1370EST microwave Stainless steel Countertop 36 L 900 W:

Samsung CP1370EST. Appliance placement: Countertop, Interior capacity: 36 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Rotary, Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.