Samsung logo

Samsung BRB260134WW Freestanding 270 L G White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23896
Info modified on:
27 May 2024, 14:22:26
Short summary description Samsung BRB260134WW Freestanding 270 L G White:

Samsung BRB260134WW, 270 L, No Frost (fridge), ST-T, 9 kg/24h, G, White

Long summary description Samsung BRB260134WW Freestanding 270 L G White:

Samsung BRB260134WW. Total net capacity: 270 L. Door hinge: Right. Climate class: ST-T, Noise level: 36 dB. Fridge net capacity: 196 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 2. Freezer net capacity: 74 L, Freezing capacity: 9 kg/24h, No Frost (freezer). Energy efficiency class: G, Annual energy consumption: 317 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.