Samsung logo

Samsung BD-C8500 DVD/Blu-Ray player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76274
Info modified on:
14 Mar 2024, 19:47:55
Short summary description Samsung BD-C8500 DVD/Blu-Ray player Black:

Samsung BD-C8500, Full HD, 1080p, 720p, 3GP, AVCHD, H.264, MKV, MP4, MPEG2, VC-1, WMV9, AAC, MP3, WMA, BD, CD, DVD, 40 W

Long summary description Samsung BD-C8500 DVD/Blu-Ray player Black:

Samsung BD-C8500. HD type: Full HD, Supported video modes: 1080p, 720p. Video formats supported: 3GP, AVCHD, H.264, MKV, MP4, MPEG2, VC-1, WMV9, Audio formats supported: AAC, MP3, WMA. Disc types supported: BD, CD, DVD. Power consumption (typical): 40 W, Power consumption (standby): 1 W. Weight: 3,8 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.