Samsung logo

Samsung AR09KSFPEWQX Air conditioner outdoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165520
Info modified on:
20 Jan 2025, 01:45:33
Short summary description Samsung AR09KSFPEWQX Air conditioner outdoor unit White:

Samsung AR09KSFPEWQX, Air conditioner outdoor unit, White, Cooling, Heating, Ventilating, 2500 W, 3200 W, 1100 W

Long summary description Samsung AR09KSFPEWQX Air conditioner outdoor unit White:

Samsung AR09KSFPEWQX. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Heating, Ventilating. Energy efficiency class (heating) (Warmer heating season): A, Annual energy consumption (cooling): 156 kWh, Annual energy consumption (heating) (Average heating season): 811 kWh. Indoor unit type: Wall-mountable. Outdoor unit noise level: 63 dB, Outdoor unit width: 66 cm, Outdoor unit depth: 24,2 cm. Energy efficiency class (cooling): A+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.