Samsung logo

Samsung AR09FSSEDWUNEU air conditioner Air conditioner indoor unit

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76566
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung AR09FSSEDWUNEU air conditioner Air conditioner indoor unit:

Samsung AR09FSSEDWUNEU, Air conditioner indoor unit, Cooling, Heating, 2500 W, 3200 W, R410A, Wall-mountable

Long summary description Samsung AR09FSSEDWUNEU air conditioner Air conditioner indoor unit:

Samsung AR09FSSEDWUNEU. Type: Air conditioner indoor unit, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 2500 W. Indoor unit type: Wall-mountable. Noise level (low speed): 25 dB, Noise level (medium speed): 37 dB, Noise level (high speed): 55 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.