Salora logo

Salora DVP1400 portable DVD/Blu-Ray player Portable DVD player 35,6 cm (14") 1366 x 768 pixels Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
262444
Info modified on:
11 Mar 2025, 12:00:59
Short summary description Salora DVP1400 portable DVD/Blu-Ray player Portable DVD player 35,6 cm (14") 1366 x 768 pixels Grey, White:

Salora DVP1400, Portable DVD player, Grey, White, DVD-Video, SVCD, VCD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 35,6 cm (14"), 1366 x 768 pixels

Long summary description Salora DVP1400 portable DVD/Blu-Ray player Portable DVD player 35,6 cm (14") 1366 x 768 pixels Grey, White:

Salora DVP1400. Product type: Portable DVD player, Product colour: Grey, White, Playback disc formats: DVD-Video, SVCD, VCD. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels, Display: LCD. Supported graphics resolutions: 1366 x 768. Speaker power: 2 W. Video formats supported: MPEG4, Audio formats supported: MP3, Image formats supported: JPG

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.