Salora logo

Salora 210 series 24D210 TV 61 cm (24") Full HD Black 200 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23847
Info modified on:
27 May 2024, 14:07:40
Short summary description Salora 210 series 24D210 TV 61 cm (24") Full HD Black 200 cd/m²:

Salora 210 series 24D210, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T2, Black

Long summary description Salora 210 series 24D210 TV 61 cm (24") Full HD Black 200 cd/m²:

Salora 210 series 24D210. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Display brightness: 200 cd/m², Response time: 8 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T2. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.