Saeco Moltio HD8769/11, Espresso machine, 1,9 L, Coffee beans, Built-in grinder, 1850 W, Black, Silver
Saeco Moltio HD8769/11. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1,9 L, Coffee input type: Coffee beans, Capacity in cups: 15 cups, Built-in grinder. Power: 1850 W. Product colour: Black, Silver