Rowenta logo

Rowenta X-Plorer Serie 50 RR7387 Bagless White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156155
Info modified on:
02 May 2024, 17:24:45
Short summary description Rowenta X-Plorer Serie 50 RR7387 Bagless White:

Rowenta X-Plorer Serie 50 RR7387, Bagless, White, Round, 67 dB, 0,11 L, Roller brush

Long summary description Rowenta X-Plorer Serie 50 RR7387 Bagless White:

Rowenta X-Plorer Serie 50 RR7387. Dust container type: Bagless, Product colour: White, Shape: Round. Noise level: 67 dB, Water tank capacity: 0,11 L, Brush type: Roller brush. Battery technology: Lithium-Ion (Li-Ion), Runtime: 120 min, Charging time: 6 h. Diameter: 3,25 cm, Height: 80 mm, Width: 325 mm. Package width: 133 mm, Package depth: 491 mm, Package height: 418 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.