Rowenta logo

Rowenta Silence Force RO7740 4,5 L Cylinder vacuum Dry 450 W Dust bag

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2630
Info modified on:
05 Apr 2025, 11:26:44
Short summary description Rowenta Silence Force RO7740 4,5 L Cylinder vacuum Dry 450 W Dust bag:

Rowenta Silence Force RO7740, 450 W, Cylinder vacuum, Dry, Dust bag, 4,5 L, HEPA, Hygiene Filter

Long summary description Rowenta Silence Force RO7740 4,5 L Cylinder vacuum Dry 450 W Dust bag:

Rowenta Silence Force RO7740. Maximum input power: 450 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4,5 L. Vacuum air filtering: HEPA, Hygiene Filter, Dirt separating method: Filtering, Noise level: 67 dB. Product colour: Grey, Blue, Green

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.