Ranex logo

Ranex RA-RX2566-Z motion detector Passive infrared (PIR) sensor Wired Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62929
Info modified on:
03 Jun 2018, 06:05:01
Short summary description Ranex RA-RX2566-Z motion detector Passive infrared (PIR) sensor Wired Black:

Ranex RA-RX2566-Z, Black, Passive infrared (PIR) sensor, Wired, 220 - 240 V, 270 g, 269 g

Long summary description Ranex RA-RX2566-Z motion detector Passive infrared (PIR) sensor Wired Black:

Ranex RA-RX2566-Z. Product colour: Black. Sensor type: Passive infrared (PIR) sensor, Connectivity technology: Wired. Input voltage: 220 - 240 V. Weight: 270 g. Package weight: 269 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.