Ranex 6000.197, Silver, White, Textile, Bedroom, Living room, E14, 1 bulb(s), Ambience
Ranex 6000.197. Product colour: Silver, White, Material: Textile, Suitable location: Bedroom, Living room. Fitting/cap type: E14, Number of bulbs: 1 bulb(s). Suitable for light type: Ambience. Power source type: AC, Input voltage: 230 V, AC input frequency: 50 Hz. Height: 295 mm, Diameter: 18 cm