QNAP logo

QNAP VS-2108 Pro+

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22257
Info modified on:
21 Oct 2022, 10:32:10
Short summary description QNAP VS-2108 Pro+:

QNAP VS-2108 Pro+, 8 channels, H.264, M-JPEG, MPEG4, 8 TB, Serial ATA, Serial ATA II, Serial ATA III, 2.5/3.5", LAN, USB

Long summary description QNAP VS-2108 Pro+:

QNAP VS-2108 Pro+. Video input channels: 8 channels, Video formats supported: H.264, M-JPEG, MPEG4. Maximum storage capacity: 8 TB, Hard drive interface: Serial ATA, Serial ATA II, Serial ATA III, Hard drive size: 2.5/3.5". LED indicators: LAN, USB. Power consumption (typical): 39 W. Width: 102 mm, Depth: 218 mm, Height: 154 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.