QNAP logo

QNAP TS-131 NAS Tower Freescale 0,512 GB DDR3 4 TB HDD QNAP Turbo System White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19356
Info modified on:
31 Mar 2024, 19:14:13
Short summary description QNAP TS-131 NAS Tower Freescale 0,512 GB DDR3 4 TB HDD QNAP Turbo System White:

QNAP TS-131, NAS, Tower, Freescale, 0,512 GB, DDR3, 4 TB

Long summary description QNAP TS-131 NAS Tower Freescale 0,512 GB DDR3 4 TB HDD QNAP Turbo System White:

QNAP TS-131. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor family: Freescale, Processor frequency: 1,2 GHz. Internal memory: 0,512 GB, Internal memory type: DDR3. Total installed storage capacity: 4 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.