Princess logo

Princess 332848 Upright garment steamer 1,5 L 1800 W Black, Blue

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35905
Info modified on:
14 Mar 2024, 19:38:43
Short summary description Princess 332848 Upright garment steamer 1,5 L 1800 W Black, Blue:

Princess 332848, Upright garment steamer, 1,5 L, 0,75 min, Black, Blue, 4 wheel(s), Rotary

Long summary description Princess 332848 Upright garment steamer 1,5 L 1800 W Black, Blue:

Princess 332848. Device type: Upright garment steamer, Water tank capacity: 1,5 L, Heating time: 0,75 min. Power: 1800 W, AC input voltage: 220 - 240 V, AC input frequency: 50 / 60 Hz. Weight: 3,62 kg. Package width: 406 mm, Package depth: 321 mm, Package height: 342 mm. Country of origin: China

Reasons to buy
Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.