Philips Streamium WAC7500/12, FM, Digital, AAC, M4A, MP3, PCM, WMA, LCD, White, HDD
Philips Streamium WAC7500/12. Supported radio bands: FM, Volume control: Digital, Audio formats supported: AAC, M4A, MP3, PCM, WMA. Display: LCD, Backlight colour: White. Storage media type: HDD, Total storage capacity: 80 GB. MP3 bit rates: 8 - 320 Kbit/s, Sound enhancement technology: Dynamic Bass Boost 3 steps, Treble and Bass Control, Audio system: Incredible Surround. Headphone connectivity: 3.5 mm