Philips logo

Philips TCI360/12 docking speaker 20 W Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139792
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips TCI360/12 docking speaker 20 W Silver:

Philips TCI360/12, 20 W, 3.5 mm, iPhone 3G, iPhone 3GS, iPhone 4, iPhone 4S, iPod Mini 1, iPod Mini 2, iPod Nano 1, iPod Nano 2,..., LED, Amber, Silver

Long summary description Philips TCI360/12 docking speaker 20 W Silver:

Philips TCI360/12. RMS rated power: 20 W. Headphone connectivity: 3.5 mm. Apple docking compatibility: iPhone 3G, iPhone 3GS, iPhone 4, iPhone 4S, iPod Mini 1, iPod Mini 2, iPod Nano 1, iPod Nano 2,.... Display: LED, Backlight colour: Amber. Product colour: Silver, Volume control: Rotary

3D tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.