Philips logo

Philips SWV3904/17 component (YPbPr) video cable 2,74 m 3 x RCA Metallic

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49630
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SWV3904/17 component (YPbPr) video cable 2,74 m 3 x RCA Metallic:

Philips SWV3904/17, 2,74 m, 3 x RCA, Gold, Metallic, Copper, Polyvinyl chloride (PVC)

Long summary description Philips SWV3904/17 component (YPbPr) video cable 2,74 m 3 x RCA Metallic:

Philips SWV3904/17. Cable length: 2,74 m, Connector 1: 3 x RCA, Connector contacts plating: Gold. Package width: 165 mm, Package height: 44 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.