Philips SHS3200/10, Wired, 20 - 20000 Hz, Music, Headphones, Black
Philips SHS3200/10. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1,2 m, Product colour: Black