Philips logo

Philips CitiScape Frames SHL5705BK/00 headphones/headset Wired Head-band Calls/Music Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50899
Info modified on:
14 Mar 2024, 17:57:46
Short summary description Philips CitiScape Frames SHL5705BK/00 headphones/headset Wired Head-band Calls/Music Black:

Philips CitiScape Frames SHL5705BK/00, Wired, 18 - 22500 Hz, Calls/Music, 117 g, Headphones, Black

Long summary description Philips CitiScape Frames SHL5705BK/00 headphones/headset Wired Head-band Calls/Music Black:

Philips CitiScape Frames SHL5705BK/00. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 18 - 22500 Hz. Cable length: 1,2 m. Weight: 117 g. Product colour: Black

Reasons to buy
3D tour
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.