Philips SHE9620/98, Wired, 6 - 23500 Hz, Headphones, Gold, White
Philips SHE9620/98. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 6 - 23500 Hz. Cable length: 1,2 m, Product colour: Gold, White