Philips GoGear SA2629/55, MP3 player, 2 GB, LCD, USB 2.0, FM radio, Black, Grey
Philips GoGear SA2629/55. Type: MP3 player. Total storage capacity: 2 GB. Display: LCD. Interface: USB 2.0. FM radio. Volume control: Digital. Built-in speaker(s). Voice recording. Continuous audio playback time: 30 h. Weight: 27 g. Product colour: Black, Grey. Headphones included