Philips logo

Philips AquaTouch S5070/26 men's shaver Rotation shaver Trimmer Blue, Charcoal, Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74235
Info modified on:
04 Jul 2024, 13:48:08
Philips S5070/26 user manual (40 MB)
Product Brochure/Datasheet (615 KB)
Retail Trade Leaflet (200 KB)
Short summary description Philips AquaTouch S5070/26 men's shaver Rotation shaver Trimmer Blue, Charcoal, Silver:

Philips AquaTouch S5070/26, Rotation shaver, Blue, Charcoal, Silver, LED, SH50, 2 year(s), Battery

Long summary description Philips AquaTouch S5070/26 men's shaver Rotation shaver Trimmer Blue, Charcoal, Silver:

Philips AquaTouch S5070/26. Shaver system: Rotation shaver, Product colour: Blue, Charcoal, Silver, Display type: LED. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery type: Built-in. Package type: Box. Quantity per pack: 1 pc(s). Runtime: 40 min, Handle(s) features: Ergonomic

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.