Philips logo

Philips MULTIGROOM Series 7000 16 tools 16-in-1, Face, Hair and Body

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172420
Info modified on:
01 May 2025, 03:16:21
End of life date:
10 Mar 2021
Philips MG7730/15 user manual (2.3 MB)
Quick start guide (793 KB)
Short summary description Philips MULTIGROOM Series 7000 16 tools 16-in-1, Face, Hair and Body:

Philips MULTIGROOM Series 7000 16 tools 16-in-1, Face, Hair and Body, Black, Silver, Rectangle, Beard, Ear, Eyebrow, Moustache, Nose, Battery, 120 min, Built-in

Long summary description Philips MULTIGROOM Series 7000 16 tools 16-in-1, Face, Hair and Body:

Philips MULTIGROOM Series 7000 16 tools 16-in-1, Face, Hair and Body. Product colour: Black, Silver, Shape: Rectangle, Precision trimmer purpose: Beard, Ear, Eyebrow, Moustache, Nose. Power source: Battery, Operating time: 120 min, Battery type: Built-in. Attachment combs: Beard, Ear, Eyebrow, Head, Mustache, Nose, Whisker

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.