Philips logo

Philips MULTIGROOM Series 3000 MG3758/15 hair trimmers/clipper Black, White 9 Nickel-Metal Hydride (NiMH)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103644
Info modified on:
01 May 2025, 03:21:27
Short summary description Philips MULTIGROOM Series 3000 MG3758/15 hair trimmers/clipper Black, White 9 Nickel-Metal Hydride (NiMH):

Philips MULTIGROOM Series 3000 MG3758/15, Black, White, 1 mm, 1,6 cm, Beard, Ear, Nose, Stainless steel, Battery

Long summary description Philips MULTIGROOM Series 3000 MG3758/15 hair trimmers/clipper Black, White 9 Nickel-Metal Hydride (NiMH):

Philips MULTIGROOM Series 3000 MG3758/15. Product colour: Black, White, Minimum hair length: 1 mm, Maximum hair length: 1,6 cm. Power source: Battery, Operating time: 70 min, Battery type: Built-in. Width: 223 mm, Depth: 68 mm, Height: 142 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.