Philips logo

Philips Sonicare DiamondClean DiamondClean 9000 HX9912/07 Sonic electric toothbrush with app

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41476
Info modified on:
07 May 2025, 03:24:29
End of life date:
04 Nov 2023
Philips HX9912/07 user manual (2.4 MB)
Retail Leaflet (486 KB)
Short summary description Philips Sonicare DiamondClean DiamondClean 9000 HX9912/07 Sonic electric toothbrush with app:

Philips Sonicare DiamondClean DiamondClean 9000 HX9912/07 Sonic electric toothbrush with app, Adult, Sonic toothbrush, Normal, Soft, White, Oval, Battery

Long summary description Philips Sonicare DiamondClean DiamondClean 9000 HX9912/07 Sonic electric toothbrush with app:

Philips Sonicare DiamondClean DiamondClean 9000 HX9912/07 Sonic electric toothbrush with app. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Normal, Soft. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.