Philips logo

Philips HTS6600/98 home cinema system 5.1 channels Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129830
Info modified on:
14 Mar 2024, 19:01:04
Short summary description Philips HTS6600/98 home cinema system 5.1 channels Black:

Philips HTS6600/98, DVD player, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, CD video, DVD-Video, SVCD, DIVX, MPEG1, MPEG2, NTSC, PAL, 5.1 channels

Long summary description Philips HTS6600/98 home cinema system 5.1 channels Black:

Philips HTS6600/98. Optical disc player type: DVD player, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD video, DVD-Video, SVCD. Video formats supported: DIVX, MPEG1, MPEG2, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, Audio decoders: DTS, Dolby Digital, Dolby Pro Logic II, Audio formats supported: MP3, WMA. Supported radio bands: AM, FM. Satellite speaker impedance: 6 Ω, Satellite speaker woofer diameter (imperial): 5,08 cm (2")

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.