Philips logo

Philips HTS5000W/12 home cinema system 5.1 channels 500 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93466
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HTS5000W/12 home cinema system 5.1 channels 500 W:

Philips HTS5000W/12, DVD player, CD, DVD, DVD+R, DVD+RW, DVD-R, MPEG1, MPEG2, MPEG4, XviD, NTSC, PAL, 4:3, 16:9, 5.1 channels

Long summary description Philips HTS5000W/12 home cinema system 5.1 channels 500 W:

Philips HTS5000W/12. Optical disc player type: DVD player, Disc types supported: CD, DVD, DVD+R, DVD+RW, DVD-R. Video formats supported: MPEG1, MPEG2, MPEG4, XviD, Analog signal format system: NTSC, PAL, Aspect ratio: 4:3, 16:9. Audio output channels: 5.1 channels, RMS rated power: 500 W, Signal-to-Noise Ratio (SNR): 95 dB. Center speaker frequency range: 120 - 20000 Hz, Center speaker impedance: 3 Ω. Number of satellite speakers: Magnetically shielded front, Satellite speaker frequency range: 120 - 20000 Hz, Satellite speaker impedance: 6 Ω

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.