Philips logo

Philips Fidelio SoundBar HTL9100/79 soundbar speaker Black 210 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71486
Info modified on:
14 Mar 2024, 18:49:26
Philips HTL9100/79 user manual (666 KB)
Product Brochure/Datasheet (816 KB)
Quick start Guide (1.3 MB)
Short summary description Philips Fidelio SoundBar HTL9100/79 soundbar speaker Black 210 W:

Philips Fidelio SoundBar HTL9100/79, 210 W, Dolby Digital 5.1, DTS Digital Surround, 120 W, 8 Ω, Wireless, 90 W

Long summary description Philips Fidelio SoundBar HTL9100/79 soundbar speaker Black 210 W:

Philips Fidelio SoundBar HTL9100/79. RMS rated power: 210 W, Audio decoders: Dolby Digital 5.1, DTS Digital Surround. Soundbar speaker RMS power: 120 W, Impedance: 8 Ω. Subwoofer connectivity: Wireless, Subwoofer RMS power: 90 W, Subwoofer frequency range: 20 - 150 Hz. Product colour: Black, Consumer Electronics Control (CEC): EasyLink. Connectivity technology: Wired & Wireless

Reasons to buy
Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.