Philips logo

Philips HTB5570D/12 home cinema system 5.1 channels 1000 W 3D Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138098
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips HTB5570D/12 home cinema system 5.1 channels 1000 W 3D Black:

Philips HTB5570D/12, Blu-Ray player, BD, CD, DVD, 1 discs, AVCHD, DIVX, DIVX HD, MPEG1, MPEG2, MPEG4, 5.1 channels, 1000 W

Long summary description Philips HTB5570D/12 home cinema system 5.1 channels 1000 W 3D Black:

Philips HTB5570D/12. Optical disc player type: Blu-Ray player, Disc types supported: BD, CD, DVD, Number of optical discs: 1 discs. Video formats supported: AVCHD, DIVX, DIVX HD, MPEG1, MPEG2, MPEG4. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS-HD, DTS-HD Master Audio. Supported radio bands: FM. Center speaker RMS power: 166 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 4 Ω

3D tour
Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.