Philips logo

Philips Daily Collection HR7628/90 food processor 650 W 2,2 L Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98323
Info modified on:
07 Nov 2024, 04:18:13
Short summary description Philips Daily Collection HR7628/90 food processor 650 W 2,2 L Black:

Philips Daily Collection HR7628/90, 2,2 L, Black, Rotary, 1,5 L, 1 m, Plastic

Long summary description Philips Daily Collection HR7628/90 food processor 650 W 2,2 L Black:

Philips Daily Collection HR7628/90. Bowl capacity: 2,2 L, Product colour: Black, Control type: Rotary. Bowl material: Plastic, Housing material: ABS synthetics, Material knife: Stainless steel. Power: 650 W, Power consumption (typical): 650 W, AC input voltage: 220 - 240 V

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.