Philips logo

Philips HR2877/08 blender 0,6 L Tabletop blender 350 W Black, Metallic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80976
Info modified on:
07 Nov 2024, 18:32:47
Short summary description Philips HR2877/08 blender 0,6 L Tabletop blender 350 W Black, Metallic:

Philips HR2877/08, Tabletop blender, 0,6 L, 350 W, Black, Metallic

Long summary description Philips HR2877/08 blender 0,6 L Tabletop blender 350 W Black, Metallic:

Philips HR2877/08. Type: Tabletop blender, Product colour: Black, Metallic. Bowl capacity: 0,6 L. Blending bowl material: Plastic, Housing material: Chrome, Blade material: Stainless steel. Power: 350 W, Power source: AC, AC input voltage: 220 - 240 V. Capacity chopper: 0,35 L

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.