Philips logo

Philips Viva Collection HR2200/81 soup maker 1,2 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116992
Info modified on:
07 Nov 2024, 20:25:07
Short summary description Philips Viva Collection HR2200/81 soup maker 1,2 L:

Philips Viva Collection HR2200/81, 1,2 L, Red, Stainless steel, White, 0,8 m, Stainless steel, 990 W, 220 - 240 V

Long summary description Philips Viva Collection HR2200/81 soup maker 1,2 L:

Philips Viva Collection HR2200/81. Capacity: 1,2 L, Product colour: Red, Stainless steel, White, Cord length: 0,8 m. Material jar(s): Stainless steel. Heating power: 990 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.