Philips logo

Philips HP8654/00 hair styling tool Hot air brush Black, Pink 1000 W 1,8 m

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98654
Info modified on:
16 Jan 2025, 06:05:32
Short summary description Philips HP8654/00 hair styling tool Hot air brush Black, Pink 1000 W 1,8 m:

Philips HP8654/00, Hot air brush, Black, Pink, Hanging loop, 1,8 m, 1000 W, 220–240

Long summary description Philips HP8654/00 hair styling tool Hot air brush Black, Pink 1000 W 1,8 m:

Philips HP8654/00. Type: Hot air brush. Product colour: Black, Pink, Hanging type: Hanging loop. Cord length: 1,8 m. Power: 1000 W, AC input voltage: 220–240

3D tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.