Philips logo

Philips EnergyUp HF3420/01 light therapy Energy light LED

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102279
Info modified on:
30 Apr 2024, 16:13:56
Short summary description Philips EnergyUp HF3420/01 light therapy Energy light LED:

Philips EnergyUp HF3420/01, Energy light, 10000 lx, LED, 10 W, 10000 h, Blue

Long summary description Philips EnergyUp HF3420/01 light therapy Energy light LED:

Philips EnergyUp HF3420/01. Type: Energy light, Light intensity: 10000 lx, Bulb technology: LED. Product colour: Blue, White. Cord length: 1,8 m. Input voltage: 100/240 V, Power plug insulation: Class II, AC input frequency: 50 - 60 Hz. Width: 143 mm, Depth: 143 mm, Height: 35 mm

3D tour
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.