Philips logo

Philips Avance Collection HD2696/90 toaster 8 2 slice(s) 1000 W Black, Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54947
Info modified on:
07 Nov 2024, 02:32:19
Short summary description Philips Avance Collection HD2696/90 toaster 8 2 slice(s) 1000 W Black, Stainless steel:

Philips Avance Collection HD2696/90, 2 slice(s), Black, Stainless steel, Stainless steel, 1000 W, 220-240 V, 50 - 60 Hz

Long summary description Philips Avance Collection HD2696/90 toaster 8 2 slice(s) 1000 W Black, Stainless steel:

Philips Avance Collection HD2696/90. Number of slices: 2 slice(s), Product colour: Black, Stainless steel, Housing material: Stainless steel. Power: 1000 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Cord length: 0,9 m, Slot size (LxWxH): 136 x 32 x 130 mm

3D tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.