Philips logo

Philips HD2628/41 toaster 950 W Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44589
Info modified on:
06 Nov 2024, 23:35:45
Short summary description Philips HD2628/41 toaster 950 W Black, Red:

Philips HD2628/41, Black, Red, Metal, 950 W, 220-240 V, 50 - 60 Hz, 0,85 m

Long summary description Philips HD2628/41 toaster 950 W Black, Red:

Philips HD2628/41. Product colour: Black, Red, Housing material: Metal. Power: 950 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Cord length: 0,85 m, Width: 32 mm, Depth: 130 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.