Philips logo

Philips PerfectCare Elite GC9650/80 steam ironing station 2400 W 1,8 L T-ionicGlide soleplate Black, Purple

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
349408
Info modified on:
01 May 2025, 03:27:16
Short summary description Philips PerfectCare Elite GC9650/80 steam ironing station 2400 W 1,8 L T-ionicGlide soleplate Black, Purple:

Philips PerfectCare Elite GC9650/80, 2400 W, 500 g/min, T-ionicGlide soleplate, 7,5 bar, 1,8 L, 150 g/min

Long summary description Philips PerfectCare Elite GC9650/80 steam ironing station 2400 W 1,8 L T-ionicGlide soleplate Black, Purple:

Philips PerfectCare Elite GC9650/80. Iron power: 2400 W, Steam boost performance: 500 g/min, Soleplate type: T-ionicGlide soleplate. AC input voltage: 220 - 240 V. Cord length: 2 m, Hose length: 1,9 m. Width: 233 mm, Depth: 285 mm, Height: 453 mm. Power: 2400 W

Reasons to buy
3D tour
Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.