Philips GC8962/46, 2100 W, 520 g/min, SteamGlide Advanced, 7,5 bar, 1,8 L, 120 g/min
Philips GC8962/46. Iron power: 2100 W, Steam boost performance: 520 g/min, Soleplate type: SteamGlide Advanced. AC input voltage: 220 - 240 V, Energy saving percentage: 45%. Cord length: 1,65 m, Hose length: 1,7 m. Width: 239 mm, Depth: 426 mm, Height: 269 mm. Recyclable packaging material: 100%, Package width: 310 mm, Package depth: 470 mm