Philips logo

Philips 1000W, up to 20 g/min Handheld garment steamer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172253
Info modified on:
09 Mar 2025, 21:32:09
End of life date:
04 Sept 2021
Short summary description Philips 1000W, up to 20 g/min Handheld garment steamer:

Philips 1000W, up to 20 g/min Handheld garment steamer, Handheld garment steamer, 0,07 L, 1 min, Blue, White, 20 g/min, 2 m

Long summary description Philips 1000W, up to 20 g/min Handheld garment steamer:

Philips 1000W, up to 20 g/min Handheld garment steamer. Device type: Handheld garment steamer, Water tank capacity: 0,07 L, Heating time: 1 min. Power: 1000 W, AC input voltage: 220 - 240 V. Package width: 380 mm, Package depth: 150 mm, Package height: 128 mm

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.