Philips logo

Philips PowerLife GC2999/86R1 iron Steam iron SteamGlide soleplate 2600 W Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71451
Info modified on:
22 Apr 2025, 16:31:36
Short summary description Philips PowerLife GC2999/86R1 iron Steam iron SteamGlide soleplate 2600 W Black:

Philips PowerLife GC2999/86R1, Steam iron, SteamGlide soleplate, 200 g/min, Black, 45 g/min, 0,32 L

Long summary description Philips PowerLife GC2999/86R1 iron Steam iron SteamGlide soleplate 2600 W Black:

Philips PowerLife GC2999/86R1. Type: Steam iron, Soleplate type: SteamGlide soleplate, Steam boost performance: 200 g/min. Iron power: 2600 W. Width: 312 mm, Depth: 127 mm, Height: 147 mm. Package width: 332 mm, Package depth: 137 mm, Package height: 167 mm. Warranty period: 2 year(s)

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.