Philips logo

Philips 2500 series GC2510/06 iron Dry & Steam iron 2000 W Blue, White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76241
Info modified on:
12 Apr 2024, 16:46:45
Short summary description Philips 2500 series GC2510/06 iron Dry & Steam iron 2000 W Blue, White:

Philips 2500 series GC2510/06, Dry & Steam iron, 2 m, Blue, White, 30 g/min, 0,300 L, 90 g/min

Long summary description Philips 2500 series GC2510/06 iron Dry & Steam iron 2000 W Blue, White:

Philips 2500 series GC2510/06. Type: Dry & Steam iron, Cord length: 2 m, Product colour: Blue, White. Iron power: 2000 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 295 mm, Depth: 116 mm, Height: 195 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.