Philips PowerPro Ultimate FC9921/09, 2400 W, Cylinder vacuum, Bagless, HEPA, Filtering, 73 dB
Philips PowerPro Ultimate FC9921/09. Maximum input power: 2400 W. Type: Cylinder vacuum, Dust container type: Bagless. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 73 dB. Product colour: Titanium