Philips PowerPro Compact FC9321/09, 750 W, Cylinder vacuum, Dry, Bagless, 1,5 L, EPA
Philips PowerPro Compact FC9321/09. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1,5 L. Vacuum air filtering: EPA, Dirt separating method: Filtering, Noise level: 79 dB. Product colour: Blue