Philips Performer Ultimate FC8955/09, 750 W, Cylinder vacuum, Dry, Dust bag, 4 L, 74 dB
Philips Performer Ultimate FC8955/09. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4 L. Noise level: 74 dB. Product colour: Silver, Titanium